TDK Corporation Multilayer Ceramic Chip Capacitor C2012X6S1A226M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X6S1A226M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X6S1A226M125AC
Multilayer Ceramic Chip Capacitor C2012X6S1A226M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1331397-C2012X6S1A226M125AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331397-C2012X6S1A226M125AC
Capacitors - Ceramic Capacitors 1331397-C2012X6S1A226M125AC
Manufacturer: TDK Corporation Win Source Part Number: 1331397-C2012X6S1A22 6M125AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X6S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X6S1A226MT000E, 445-7616-1,445-7616- 2,445-7616-6,C2012X6 S1A226M RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331397-C2012X6S1A226M125AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X6S1A226MT000E,445-7616-1,445-7616-2,445-7616-6,C2012X6S1A226M
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-C2012X6S1A226M125AC
22UF 10V Capacitor 60-C2012X6S1A226M125AC
CAP CER 22UF 10V X6S 0805 Product overview: C2012X6S1A226M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S1A226M125 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X6S 0805 Product overview: C2012X6S1A226M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S1A226M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7616-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7616-1-ND
Ceramic Capacitors 445-7616-1-ND
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7616-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7616-6-ND
Ceramic Capacitors 445-7616-6-ND
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7616-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7616-2-ND
Ceramic Capacitors 445-7616-2-ND
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 10V, X6S, 20%, 0805, Full Reel; Capacitance Tdk - 87R3982 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 10V, X6S, 20%, 0805, Full Reel; Capacitance Tdk
87R3982
Ceramic Capacitor, 22Uf, 10V, X6S, 20%, 0805, Full Reel; Capacitance Tdk 87R3982
CERAMIC CAPACITOR, 22UF, 10V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 10V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 10V, 20%, X6S, 0805; Capacitance Tdk - 95Y0058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 20%, X6S, 0805; Capacitance Tdk
95Y0058
Cap, 22Μf, 10V, 20%, X6S, 0805; Capacitance Tdk 95Y0058
CAP, 22µF, 10V, 20%, X6S, 0805; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 22µF, 10V, 20%, X6S, 0805; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X6S1A226M125AC 1331397-C2012X6S1A226M125AC 60-C2012X6S1A226M125AC 445-7616-1-ND 445-7616-6-ND 87R3982 95Y0058
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Uf, 10V, X6S, 20%, 0805, Full Reel; Capacitance Tdk Cap, 22Μf, 10V, 20%, X6S, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details