TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 22Uf, 10V, X6S, 20%, 0805, Full Reel; Capacitance Tdk C2012X6S1A226M125AC.

Description
CERAMIC CAPACITOR, 22UF, 10V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 22UF, 10V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 22Uf, 10V, X6S, 20%, 0805, Full Reel; Capacitance Tdk - 25AC8546 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 10V, X6S, 20%, 0805, Full Reel; Capacitance Tdk
25AC8546
Ceramic Capacitor, 22Uf, 10V, X6S, 20%, 0805, Full Reel; Capacitance Tdk 25AC8546
CERAMIC CAPACITOR, 22UF, 10V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 10V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8546
Product Name Ceramic Capacitor, 22Uf, 10V, X6S, 20%, 0805, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers