TDK U.S.A. Corporation Ceramic Capacitors C2012X6S0J685K085AB

Description
6.8µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-14472-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14472-1-ND
Ceramic Capacitors 445-14472-1-ND
6.8µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

6.8µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14472-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14472-6-ND
Ceramic Capacitors 445-14472-6-ND
6.8µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

6.8µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14472-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14472-2-ND
Ceramic Capacitors 445-14472-2-ND
6.8µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

6.8µF ±10% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-14472-1-ND 445-14472-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - M39014/011282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details