TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X6S0J106M085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X6S0J106M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X6S0J106M085AC
Multilayer Ceramic Chip Capacitor C2012X6S0J106M085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7618-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7618-1-ND
Ceramic Capacitors 445-7618-1-ND
10µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7618-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7618-6-ND
Ceramic Capacitors 445-7618-6-ND
10µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7618-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7618-2-ND
Ceramic Capacitors 445-7618-2-ND
10µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 10Uf, 6.3V, X6S, 20%, 0805; Capacitance Tdk - 87R3976 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 10Uf, 6.3V, X6S, 20%, 0805; Capacitance Tdk
87R3976
Capacitor Ceramic, 10Uf, 6.3V, X6S, 20%, 0805; Capacitance Tdk 87R3976
CAPACITOR CERAMIC, 10UF, 6.3V, X6S, 20%, 0805; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X6S; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 10UF, 6.3V, X6S, 20%, 0805; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X6S; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X6S0J106M085AC 445-7618-1-ND 445-7618-6-ND 87R3976
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 10Uf, 6.3V, X6S, 20%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-107SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers