TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X6S0G226M085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X6S0G226M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X6S0G226M085AC
Multilayer Ceramic Chip Capacitor C2012X6S0G226M085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7621-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7621-6-ND
Ceramic Capacitors 445-7621-6-ND
22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7621-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7621-1-ND
Ceramic Capacitors 445-7621-1-ND
22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7621-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7621-2-ND
Ceramic Capacitors 445-7621-2-ND
22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331390-C2012X6S0G226M085AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331390-C2012X6S0G226M085AC
Capacitors - Ceramic Capacitors 1331390-C2012X6S0G226M085AC
Manufacturer: TDK Corporation Win Source Part Number: 1331390-C2012X6S0G22 6M085AC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X6S0G226MT0J0E, C2012X6S0G226M,C2012 X6S0G226M085AB,445-7 621-2,445-7621-1,445 -7621-6 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331390-C2012X6S0G226M085AC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X6S0G226MT0J0E,C2012X6S0G226M,C2012X6S0G226M085AB,445-7621-2,445-7621-1,445-7621-6
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 4V Capacitor
60-C2012X6S0G226M085AC
22UF 4V Capacitor 60-C2012X6S0G226M085AC
CAP CER 22UF 4V X6S 0805 Product overview: C2012X6S0G226M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S0G226M085 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 4V X6S 0805 Product overview: C2012X6S0G226M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X6S0G226M085AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C2012X6S0G226M085AC
CAP CER 22UF 4V X6S 0805

CAP CER 22UF 4V X6S 0805

Supplier's Site
Ceramic Capacitor, 22Uf, 4V, X6S, 20%, 0805, Full Reel; Capacitance Tdk - 87R3974 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 4V, X6S, 20%, 0805, Full Reel; Capacitance Tdk
87R3974
Ceramic Capacitor, 22Uf, 4V, X6S, 20%, 0805, Full Reel; Capacitance Tdk 87R3974
CERAMIC CAPACITOR, 22UF, 4V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 4V, X6S, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X6S0G226M085AC 445-7621-6-ND 445-7621-1-ND 1331390-C2012X6S0G226M085AC 60-C2012X6S0G226M085AC C2012X6S0G226M085AC 87R3974
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 4V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 22Uf, 4V, X6S, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C224M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers