TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R2E682K125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R2E682K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R2E682K125AA
Multilayer Ceramic Chip Capacitor C2012X5R2E682K125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14459-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14459-6-ND
Ceramic Capacitors 445-14459-6-ND
6800pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

6800pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14459-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14459-2-ND
Ceramic Capacitors 445-14459-2-ND
6800pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

6800pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14459-1-ND
Ceramic Capacitors 445-14459-1-ND
6800pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

6800pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R2E682K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R2E682K125AA
Ceramic Capacitors C2012X5R2E682K125AA
CAP CER 6800PF 250V X5R 0805

CAP CER 6800PF 250V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R2E682K125AA 445-14459-6-ND 445-14459-2-ND C2012X5R2E682K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details