TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R2E222K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R2E222K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R2E222K085AA
Multilayer Ceramic Chip Capacitor C2012X5R2E222K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14451-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14451-1-ND
Ceramic Capacitors 445-14451-1-ND
2200pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

2200pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14451-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14451-2-ND
Ceramic Capacitors 445-14451-2-ND
2200pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

2200pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14451-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14451-6-ND
Ceramic Capacitors 445-14451-6-ND
2200pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

2200pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R2E222K085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R2E222K085AA
Ceramic Capacitors C2012X5R2E222K085AA
CAP CER 2200PF 250V X5R 0805

CAP CER 2200PF 250V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R2E222K085AA 445-14451-1-ND 445-14451-6-ND C2012X5R2E222K085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details