TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R2E103M125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R2E103M125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R2E103M125AA
Multilayer Ceramic Chip Capacitor C2012X5R2E103M125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14446-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14446-1-ND
Ceramic Capacitors 445-14446-1-ND
10000pF ±20% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

10000pF ±20% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14446-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14446-2-ND
Ceramic Capacitors 445-14446-2-ND
10000pF ±20% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

10000pF ±20% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14446-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14446-6-ND
Ceramic Capacitors 445-14446-6-ND
10000pF ±20% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

10000pF ±20% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R2E103M125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R2E103M125AA
Ceramic Capacitors C2012X5R2E103M125AA
CAP CER 10000PF 250V X5R 0805

CAP CER 10000PF 250V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R2E103M125AA 445-14446-1-ND 445-14446-6-ND C2012X5R2E103M125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.1uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186301 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers