TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R2E102K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R2E102K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R2E102K085AA
Multilayer Ceramic Chip Capacitor C2012X5R2E102K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14443-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14443-6-ND
Ceramic Capacitors 445-14443-6-ND
1000pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14443-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14443-2-ND
Ceramic Capacitors 445-14443-2-ND
1000pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14443-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14443-1-ND
Ceramic Capacitors 445-14443-1-ND
1000pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C2012X5R2E102K085AA 445-14443-6-ND 445-14443-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details