TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1V335M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1V335M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1V335M125AC
Multilayer Ceramic Chip Capacitor C2012X5R1V335M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14430-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14430-1-ND
Ceramic Capacitors 445-14430-1-ND
3.3µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14430-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14430-2-ND
Ceramic Capacitors 445-14430-2-ND
3.3µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14430-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14430-6-ND
Ceramic Capacitors 445-14430-6-ND
3.3µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012X5R1V335M125AC
CAP CER 3.3UF 35V X5R 0805

CAP CER 3.3UF 35V X5R 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1V335M125AC 445-14430-1-ND 445-14430-6-ND C2012X5R1V335M125AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details