TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1V106M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1V106M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1V106M125AC
Multilayer Ceramic Chip Capacitor C2012X5R1V106M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14420-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14420-1-ND
Ceramic Capacitors 445-14420-1-ND
10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14420-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14420-2-ND
Ceramic Capacitors 445-14420-2-ND
10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14420-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14420-6-ND
Ceramic Capacitors 445-14420-6-ND
10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1V106M125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1V106M125AC
Ceramic Capacitors C2012X5R1V106M125AC
CAP CER 10UF 35V X5R 0805

CAP CER 10UF 35V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1V106M125AC 445-14420-1-ND 445-14420-6-ND C2012X5R1V106M125AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH110J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers