TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1V106M085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1V106M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1V106M085AC
Multilayer Ceramic Chip Capacitor C2012X5R1V106M085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10UF 35V Capacitor
60-C2012X5R1V106M085AC
10UF 35V Capacitor 60-C2012X5R1V106M085AC
CAP CER 10UF 35V X5R 0805 Product overview: C2012X5R1V106M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V106M085 AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 0805 Product overview: C2012X5R1V106M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V106M085AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-14419-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14419-2-ND
Ceramic Capacitors 445-14419-2-ND
10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14419-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14419-1-ND
Ceramic Capacitors 445-14419-1-ND
10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14419-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14419-6-ND
Ceramic Capacitors 445-14419-6-ND
10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1189029-C2012X5R1V106M085AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1189029-C2012X5R1V106M085AC
Capacitors - Ceramic Capacitors 1189029-C2012X5R1V106M085AC
Win Source Part Number: 1189029-C2012X5R1V10 6M085AC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C2012X5R1V106M085AC. ; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-14419-1,445-1441 9-2,445-14419-6,C201 2X5R1V106MT0J0E Product Status: Not For New Designs

Win Source Part Number: 1189029-C2012X5R1V106M085AC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C2012X5R1V106M085AC.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-14419-1,445-14419-2,445-14419-6,C2012X5R1V106MT0J0E
Product Status: Not For New Designs

Buy Now
Cap, 10Μf, 35V, 20%, X5R, 0805; Capacitance Tdk - 84Y5722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 20%, X5R, 0805; Capacitance Tdk
84Y5722
Cap, 10Μf, 35V, 20%, X5R, 0805; Capacitance Tdk 84Y5722
CAP, 10µF, 35V, 20%, X5R, 0805; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 35V, 20%, X5R, 0805; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1V106M085AC 60-C2012X5R1V106M085AC 445-14419-2-ND 445-14419-6-ND 1189029-C2012X5R1V106M085AC 84Y5722
Product Name Multilayer Ceramic Chip Capacitor 10UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 10Μf, 35V, 20%, X5R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details