TDK Corporation 10UF 35V Capacitor C2012X5R1V106K085AC

Description
CAP CER 10UF 35V X5R 0805 Product overview: C2012X5R1V106K085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V106K085 AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 35V X5R 0805 Product overview: C2012X5R1V106K085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V106K085 AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 35V Capacitor
60-C2012X5R1V106K085AC
10UF 35V Capacitor 60-C2012X5R1V106K085AC
CAP CER 10UF 35V X5R 0805 Product overview: C2012X5R1V106K085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V106K085 AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 0805 Product overview: C2012X5R1V106K085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1V106K085AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1V106K085AC - 865528-C2012X5R1V106K085AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1V106K085AC
865528-C2012X5R1V106K085AC
Ceramic Capacitors - C2012X5R1V106K085AC 865528-C2012X5R1V106K085AC
Manufacturer: TDK Corporation Win Source Part Number: 865528-C2012X5R1V106 K085AC Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q13451208, 445-14417-1, 445-14417-2, C2012X5R1V106KT0J0E, 445-14417-6

Manufacturer: TDK Corporation
Win Source Part Number: 865528-C2012X5R1V106K085AC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: Q13451208, 445-14417-1, 445-14417-2, C2012X5R1V106KT0J0E, 445-14417-6

Buy Now
Ceramic Capacitors - 445-14417-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14417-2-ND
Ceramic Capacitors 445-14417-2-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14417-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14417-6-ND
Ceramic Capacitors 445-14417-6-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14417-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14417-1-ND
Ceramic Capacitors 445-14417-1-ND
10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1V106K085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1V106K085AC
Ceramic Capacitors C2012X5R1V106K085AC
CAP CER 10UF 35V X5R 0805

CAP CER 10UF 35V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C2012X5R1V106K085AC 865528-C2012X5R1V106K085AC 445-14417-2-ND 445-14417-6-ND C2012X5R1V106K085AC
Product Name 10UF 35V Capacitor Ceramic Capacitors - C2012X5R1V106K085AC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers