TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1H475M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1H475M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1H475M125AB
Multilayer Ceramic Chip Capacitor C2012X5R1H475M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5981-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5981-1-ND
Ceramic Capacitors 445-5981-1-ND
4.7µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5981-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5981-6-ND
Ceramic Capacitors 445-5981-6-ND
4.7µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5981-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5981-2-ND
Ceramic Capacitors 445-5981-2-ND
4.7µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-C2012X5R1H475M125AB
4.7UF 50V Capacitor 60-C2012X5R1H475M125AB
CAP CER 4.7UF 50V X5R 0805 Product overview: C2012X5R1H475M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1H475M125 AB can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X5R 0805 Product overview: C2012X5R1H475M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1H475M125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1H475M125AB - 914402-C2012X5R1H475M125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1H475M125AB
914402-C2012X5R1H475M125AB
Ceramic Capacitors - C2012X5R1H475M125AB 914402-C2012X5R1H475M125AB
Manufacturer: TDK Corporation Win Source Part Number: 914402-C2012X5R1H475 M125AB Series: C Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X5R1H475M, C2012X5R1H475MT000N, 445-5981-6, 445-5981-2, 445-5981-1

Manufacturer: TDK Corporation
Win Source Part Number: 914402-C2012X5R1H475M125AB
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X5R1H475M, C2012X5R1H475MT000N, 445-5981-6, 445-5981-2, 445-5981-1

Buy Now
Cap, 4.7Μf, 50V, 20%, X5R, 0805; Capacitance Tdk - 95Y0057 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 20%, X5R, 0805; Capacitance Tdk
95Y0057
Cap, 4.7Μf, 50V, 20%, X5R, 0805; Capacitance Tdk 95Y0057
CAP, 4.7µF, 50V, 20%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, 20%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1H475M125AB 445-5981-1-ND 445-5981-6-ND 60-C2012X5R1H475M125AB 914402-C2012X5R1H475M125AB 95Y0057
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 4.7UF 50V Capacitor Ceramic Capacitors - C2012X5R1H475M125AB Cap, 4.7Μf, 50V, 20%, X5R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers