TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1H334K125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1H334K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1H334K125AA
Multilayer Ceramic Chip Capacitor C2012X5R1H334K125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14409-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14409-1-ND
Ceramic Capacitors 445-14409-1-ND
0.33µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14409-2-ND
Ceramic Capacitors 445-14409-2-ND
0.33µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14409-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14409-6-ND
Ceramic Capacitors 445-14409-6-ND
0.33µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012X5R1H334K125AA
CAP CER 0.33UF 50V X5R 0805

CAP CER 0.33UF 50V X5R 0805

Supplier's Site
Ceramic Capacitors - C2012X5R1H334K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1H334K125AA
Ceramic Capacitors C2012X5R1H334K125AA
CAP CER 0.33UF 50V X5R 0805

CAP CER 0.33UF 50V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1H334K125AA 445-14409-1-ND 445-14409-6-ND C2012X5R1H334K125AA C2012X5R1H334K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details