TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1H225K085AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1H225K085AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1H225K085AB
Multilayer Ceramic Chip Capacitor C2012X5R1H225K085AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14407-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14407-2-ND
Ceramic Capacitors 445-14407-2-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14407-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14407-6-ND
Ceramic Capacitors 445-14407-6-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14407-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14407-1-ND
Ceramic Capacitors 445-14407-1-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,x5R,50V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk - 29X4811 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x5R,50V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk
29X4811
Mlcc,0805,x5R,50V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk 29X4811
MLCC,0805,X5R,50V,2. 2µF,0.85mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X5R,50V,2.2µF,0.85mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 2.2UF 50V X5R 0805 - 769-C2012X5R1H225K085AB - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.2UF 50V X5R 0805
769-C2012X5R1H225K085AB
CAP CER 2.2UF 50V X5R 0805 769-C2012X5R1H225K085AB
CAP CER 2.2UF 50V X5R 0805

CAP CER 2.2UF 50V X5R 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1H225K085AB 445-14407-2-ND 445-14407-6-ND 29X4811 769-C2012X5R1H225K085AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0805,x5R,50V,2.2Μf,0.85Mm / Tape And Reel Rohs Compliant Tdk CAP CER 2.2UF 50V X5R 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers