TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1H224K125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1H224K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1H224K125AA
Multilayer Ceramic Chip Capacitor C2012X5R1H224K125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14405-1-ND
Ceramic Capacitors 445-14405-1-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14405-6-ND
Ceramic Capacitors 445-14405-6-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14405-2-ND
Ceramic Capacitors 445-14405-2-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1H224K125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1H224K125AA
Ceramic Capacitors C2012X5R1H224K125AA
CAP CER 0.22UF 50V X5R 0805

CAP CER 0.22UF 50V X5R 0805

Supplier's Site Datasheet
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5045
Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5045
CAP, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1H224K125AA 445-14405-1-ND 445-14405-6-ND C2012X5R1H224K125AA 29AJ5045
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details