TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E225K085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E225K085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E225K085AC
Multilayer Ceramic Chip Capacitor C2012X5R1E225K085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14391-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14391-6-ND
Ceramic Capacitors 445-14391-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14391-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14391-1-ND
Ceramic Capacitors 445-14391-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14391-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14391-2-ND
Ceramic Capacitors 445-14391-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-C2012X5R1E225K085AC
2.2UF 25V Capacitor 60-C2012X5R1E225K085AC
CAP CER 2.2UF 25V X5R 0805 Product overview: C2012X5R1E225K085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E225K085 AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0805 Product overview: C2012X5R1E225K085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E225K085AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1E225K085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1E225K085AC
Ceramic Capacitors C2012X5R1E225K085AC
CAP CER 2.2UF 25V X5R 0805

CAP CER 2.2UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E225K085AC 445-14391-6-ND 445-14391-1-ND 60-C2012X5R1E225K085AC C2012X5R1E225K085AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 2.2UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details