TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E106K085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E106K085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E106K085AC
Multilayer Ceramic Chip Capacitor C2012X5R1E106K085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-14387-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14387-2-ND
Ceramic Capacitors 445-14387-2-ND
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14387-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14387-1-ND
Ceramic Capacitors 445-14387-1-ND
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14387-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14387-6-ND
Ceramic Capacitors 445-14387-6-ND
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1E106K085AC - 914400-C2012X5R1E106K085AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1E106K085AC
914400-C2012X5R1E106K085AC
Ceramic Capacitors - C2012X5R1E106K085AC 914400-C2012X5R1E106K085AC
Manufacturer: TDK Corporation Win Source Part Number: 914400-C2012X5R1E106 K085AC Series: C Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-14387-6, C2012X5R1E106KT0J0E, 445-14387-2, 445-14387-1

Manufacturer: TDK Corporation
Win Source Part Number: 914400-C2012X5R1E106K085AC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-14387-6, C2012X5R1E106KT0J0E, 445-14387-2, 445-14387-1

Buy Now
Singapore, Singapore
10UF 25V Capacitor
60-C2012X5R1E106K085AC
10UF 25V Capacitor 60-C2012X5R1E106K085AC
CAP CER 10UF 25V X5R 0805 Product overview: C2012X5R1E106K085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E106K085 AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0805 Product overview: C2012X5R1E106K085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1E106K085AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9159299 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159299
MLCCs - Multilayer Ceramic Capacitors 9159299
Capacitor MLCC 0805 25V 10uF X5R

Capacitor MLCC 0805 25V 10uF X5R

Supplier's Site
Ceramic Capacitors - C2012X5R1E106K085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1E106K085AC
Ceramic Capacitors C2012X5R1E106K085AC
CAP CER 10UF 25V X5R 0805

CAP CER 10UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E106K085AC 445-14387-2-ND 445-14387-6-ND 914400-C2012X5R1E106K085AC 60-C2012X5R1E106K085AC 9159299 C2012X5R1E106K085AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2012X5R1E106K085AC 10UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers