TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E105M125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E105M125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E105M125AA
Multilayer Ceramic Chip Capacitor C2012X5R1E105M125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7626-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7626-6-ND
Ceramic Capacitors 445-7626-6-ND
1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7626-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7626-1-ND
Ceramic Capacitors 445-7626-1-ND
1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7626-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7626-2-ND
Ceramic Capacitors 445-7626-2-ND
1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, 0805; Capacitance Tdk - 87R3965 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, 0805; Capacitance Tdk
87R3965
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, 0805; Capacitance Tdk 87R3965
CAPACITOR CERAMIC, 1UF, 25V, X5R, 20%, 0805; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 25V, X5R, 20%, 0805; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X5R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E105M125AA 445-7626-6-ND 445-7626-1-ND 87R3965
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 25V, X5R, 20%, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details