General (Up to 50V)
3.3µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
3.3µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
3.3µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
TDK Corporation | DigiKey | DigiKey | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | C2012X5R1C335M125AC | 445-14380-1-ND | 445-14380-6-ND |
Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
Technology | Multilayer | ||
Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |