TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1C226M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1C226M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1C226M125AC
Multilayer Ceramic Chip Capacitor C2012X5R1C226M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159296 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159296
MLCCs - Multilayer Ceramic Capacitors 9159296
TDK C2012X5R1C226M125AC

TDK C2012X5R1C226M125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9159296P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159296P
MLCCs - Multilayer Ceramic Capacitors 9159296P
TDK C2012X5R1C226M125AC

TDK C2012X5R1C226M125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110437 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110437
MLCCs - Multilayer Ceramic Capacitors 1110437
TDK C2012X5R1C226M125AC

TDK C2012X5R1C226M125AC

Supplier's Site
Ceramic Capacitors - 445-7647-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7647-1-ND
Ceramic Capacitors 445-7647-1-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7647-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7647-6-ND
Ceramic Capacitors 445-7647-6-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7647-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7647-2-ND
Ceramic Capacitors 445-7647-2-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-C2012X5R1C226M125AC
22UF 16V Capacitor 60-C2012X5R1C226M125AC
CAP CER 22UF 16V X5R 0805 Product overview: C2012X5R1C226M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1C226M125 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 0805 Product overview: C2012X5R1C226M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1C226M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1C226M125AC - 770861-C2012X5R1C226M125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1C226M125AC
770861-C2012X5R1C226M125AC
Ceramic Capacitors - C2012X5R1C226M125AC 770861-C2012X5R1C226M125AC
Manufacturer: TDK Corporation Win Source Part Number: 770861-C2012X5R1C226 M125AC Series: C Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Low ESL Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: C Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Voltage Rating DC: 16V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): 0805X226M160CT; CC0805MKX5R7BB226; 0805X226M160CG; MC05MTX160226; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 770861-C2012X5R1C226M125AC
Series: C
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Low ESL
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: C
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): 0805X226M160CT; CC0805MKX5R7BB226; 0805X226M160CG; MC05MTX160226;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk - 87R3957 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
87R3957
Ceramic Capacitor, 22Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk 87R3957
CERAMIC CAPACITOR, 22UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Uf, 16V, X5R, 0805; Capacitance Tdk - 04X3277 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 0805; Capacitance Tdk
04X3277
Ceramic Capacitor, 22Uf, 16V, X5R, 0805; Capacitance Tdk 04X3277
CERAMIC CAPACITOR, 22UF, 16V, X5R, 0805; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 0805; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Tdk - 79Y4350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Tdk
79Y4350
Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Tdk 79Y4350
CAP, 22µF, 16V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 22µF, 16V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1C226M125AC 9159296 9159296P 445-7647-1-ND 445-7647-6-ND 60-C2012X5R1C226M125AC 770861-C2012X5R1C226M125AC 87R3957 04X3277 79Y4350
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 22UF 16V Capacitor Ceramic Capacitors - C2012X5R1C226M125AC Ceramic Capacitor, 22Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor, 22Uf, 16V, X5R, 0805; Capacitance Tdk Cap, 22Μf, 16V, 20%, X5R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers