TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1C226K125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1C226K125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1C226K125AC
Multilayer Ceramic Chip Capacitor C2012X5R1C226K125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
22UF 16V Capacitor
60-C2012X5R1C226K125AC
22UF 16V Capacitor 60-C2012X5R1C226K125AC
CAP CER 22UF 16V X5R 0805 Product overview: C2012X5R1C226K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1C226K125 AC can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 0805 Product overview: C2012X5R1C226K125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1C226K125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6797-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6797-1-ND
Ceramic Capacitors 445-6797-1-ND
22µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6797-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6797-6-ND
Ceramic Capacitors 445-6797-6-ND
22µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6797-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6797-2-ND
Ceramic Capacitors 445-6797-2-ND
22µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1C226K125AC - 1027033-C2012X5R1C226K125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1C226K125AC
1027033-C2012X5R1C226K125AC
Ceramic Capacitors - C2012X5R1C226K125AC 1027033-C2012X5R1C226K125AC
Manufacturer: TDK Corporation Win Source Part Number: 1027033-C2012X5R1C22 6K125AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: TDK Corporation
Win Source Part Number: 1027033-C2012X5R1C226K125AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Ceramic Capacitors - C2012X5R1C226K125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1C226K125AC
Ceramic Capacitors C2012X5R1C226K125AC
CAP CER 22UF 16V X5R 0805

CAP CER 22UF 16V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3956 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
87R3956
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Tdk 87R3956
CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 16V, X5R, 0805; Capacitance Tdk - 04X3276 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 0805; Capacitance Tdk
04X3276
Ceramic Capacitor, 22Uf, 16V, X5R, 0805; Capacitance Tdk 04X3276
CERAMIC CAPACITOR, 22UF, 16V, X5R, 0805; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 0805; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1C226K125AC 60-C2012X5R1C226K125AC 445-6797-1-ND 445-6797-6-ND 1027033-C2012X5R1C226K125AC C2012X5R1C226K125AC 87R3956 04X3276
Product Name Multilayer Ceramic Chip Capacitor 22UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2012X5R1C226K125AC Ceramic Capacitors Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor, 22Uf, 16V, X5R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-108CKS100MRY - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers