TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R1C225M085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1C225M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1C225M085AC
Multilayer Ceramic Chip Capacitor C2012X5R1C225M085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7637-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7637-2-ND
Ceramic Capacitors 445-7637-2-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7637-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7637-6-ND
Ceramic Capacitors 445-7637-6-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7637-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7637-1-ND
Ceramic Capacitors 445-7637-1-ND
2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 2.2Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk - 87R3954 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
87R3954
Capacitor Ceramic, 2.2Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk 87R3954
CAPACITOR CERAMIC, 2.2UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1C225M085AC 445-7637-2-ND 445-7637-6-ND 87R3954
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 2.2Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers