TDK U.S.A. Corporation Ceramic Capacitors C2012X5R1C225K125AA

Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7638-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7638-6-ND
Ceramic Capacitors 445-7638-6-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7638-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7638-1-ND
Ceramic Capacitors 445-7638-1-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7638-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7638-2-ND
Ceramic Capacitors 445-7638-2-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-C2012X5R1C225K125AA
2.2UF 16V Capacitor 60-C2012X5R1C225K125AA
CAP CER 2.2UF 16V X5R 0805 Product overview: C2012X5R1C225K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1C225K125 AA can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X5R 0805 Product overview: C2012X5R1C225K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1C225K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3953 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
87R3953
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Tdk 87R3953
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5043
Cap, 2.2Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5043
CAP, 2.2UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-7638-6-ND 445-7638-1-ND 60-C2012X5R1C225K125AA 87R3953 29AJ5043
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 16V Capacitor Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Tdk Cap, 2.2Uf, 16V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details