TDK Corporation Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers C2012X5R1C225K125AA

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Bootstrap Circuit, Diode Emulation
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Bootstrap Circuit, Diode Emulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Bootstrap Circuit, Diode Emulation

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: Bootstrap Circuit, Diode Emulation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - CAT5122TBI-50GT3 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer; Rheostat
Resistance Range 50000 ohms
View Details
Potentiometer Knobs - 2439611 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details