TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk C2012X5R1C106M085AC.

Description
CERAMIC CAPACITOR, 10UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 10UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk - 27AC3637 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
27AC3637
Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk 27AC3637
CERAMIC CAPACITOR, 10UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC3637
Product Name Ceramic Capacitor, 10Uf, 16V, X5R, 20%, 0805, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details