TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1A476M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1A476M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1A476M125AC
Multilayer Ceramic Chip Capacitor C2012X5R1A476M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C2012X5R1A476M125AC - 1027032-C2012X5R1A476M125AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R1A476M125AC
1027032-C2012X5R1A476M125AC
Ceramic Capacitors - C2012X5R1A476M125AC 1027032-C2012X5R1A476M125AC
Manufacturer: TDK Corporation Win Source Part Number: 1027032-C2012X5R1A47 6M125AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1027032-C2012X5R1A476M125AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7883029P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883029P
MLCCs - Multilayer Ceramic Capacitors 7883029P
TDK C2012X5R1A476M125AC

TDK C2012X5R1A476M125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7883029 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7883029
MLCCs - Multilayer Ceramic Capacitors 7883029
TDK C2012X5R1A476M125AC

TDK C2012X5R1A476M125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1084046 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1084046
MLCCs - Multilayer Ceramic Capacitors 1084046
TDK C2012X5R1A476M125AC

TDK C2012X5R1A476M125AC

Supplier's Site
Ceramic Capacitors - 445-8239-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8239-2-ND
Ceramic Capacitors 445-8239-2-ND
47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8239-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8239-6-ND
Ceramic Capacitors 445-8239-6-ND
47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8239-1-ND
Ceramic Capacitors 445-8239-1-ND
47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
47UF 10V Capacitor
60-C2012X5R1A476M125AC
47UF 10V Capacitor 60-C2012X5R1A476M125AC
CAP CER 47UF 10V X5R 0805 Product overview: C2012X5R1A476M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1A476M125 AC can be used for catalog matching and distributor lookup.

CAP CER 47UF 10V X5R 0805 Product overview: C2012X5R1A476M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1A476M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 47Uf, 10V, 0805; Capacitance Tdk - 53W0140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 47Uf, 10V, 0805; Capacitance Tdk
53W0140
Capacitor, Mlcc, X5R, 47Uf, 10V, 0805; Capacitance Tdk 53W0140
CAPACITOR, MLCC, X5R, 47UF, 10V, 0805; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 47UF, 10V, 0805; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Tdk - 79Y4345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Tdk
79Y4345
Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Tdk 79Y4345
CAP, 47µF, 10V, 20%, X5R, 0805; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 47µF, 10V, 20%, X5R, 0805; Capacitance:47µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C2012X5R1A476M125AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012X5R1A476M125AC
Ceramic Capacitors C2012X5R1A476M125AC
CAP CER 47UF 10V X5R 0805

CAP CER 47UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1A476M125AC 1027032-C2012X5R1A476M125AC 7883029P 7883029 445-8239-2-ND 445-8239-6-ND 60-C2012X5R1A476M125AC 53W0140 79Y4345 C2012X5R1A476M125AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C2012X5R1A476M125AC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 47UF 10V Capacitor Capacitor, Mlcc, X5R, 47Uf, 10V, 0805; Capacitance Tdk Cap, 47Μf, 10V, 20%, X5R, 0805; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details