TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1A475K125AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1A475K125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1A475K125AA
Multilayer Ceramic Chip Capacitor C2012X5R1A475K125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7656-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7656-6-ND
Ceramic Capacitors 445-7656-6-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7656-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7656-2-ND
Ceramic Capacitors 445-7656-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7656-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7656-1-ND
Ceramic Capacitors 445-7656-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 10V Capacitor
60-C2012X5R1A475K125AA
4.7UF 10V Capacitor 60-C2012X5R1A475K125AA
CAP CER 4.7UF 10V X5R 0805 Product overview: C2012X5R1A475K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1A475K125 AA can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 10V X5R 0805 Product overview: C2012X5R1A475K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1A475K125AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3941 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
87R3941
Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Tdk 87R3941
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 10V, 10%, X5R, 0805; Capacitance Tdk - 82AJ0245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 10%, X5R, 0805; Capacitance Tdk
82AJ0245
Cap, 4.7Μf, 10V, 10%, X5R, 0805; Capacitance Tdk 82AJ0245
CAP, 4.7µF, 10V, 10%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature

CAP, 4.7µF, 10V, 10%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature

Supplier's Site
CAP CER 4.7UF 10V X5R 0805 - 769-C2012X5R1A475K125AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 10V X5R 0805
769-C2012X5R1A475K125AA
CAP CER 4.7UF 10V X5R 0805 769-C2012X5R1A475K125AA
CAP CER 4.7UF 10V X5R 0805

CAP CER 4.7UF 10V X5R 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1A475K125AA 445-7656-6-ND 445-7656-2-ND 60-C2012X5R1A475K125AA 87R3941 82AJ0245 769-C2012X5R1A475K125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 4.7UF 10V Capacitor Ceramic Capacitor, 4.7Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Tdk Cap, 4.7Μf, 10V, 10%, X5R, 0805; Capacitance Tdk CAP CER 4.7UF 10V X5R 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details