TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1A336M125AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1A336M125AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1A336M125AC
Multilayer Ceramic Chip Capacitor C2012X5R1A336M125AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
33UF 10V Capacitor
60-C2012X5R1A336M125AC
33UF 10V Capacitor 60-C2012X5R1A336M125AC
CAP CER 33UF 10V X5R 0805 Product overview: C2012X5R1A336M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1A336M125 AC can be used for catalog matching and distributor lookup.

CAP CER 33UF 10V X5R 0805 Product overview: C2012X5R1A336M125AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1A336M125AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9159274P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9159274P
MLCCs - Multilayer Ceramic Capacitors 9159274P
TDK C2012X5R1A336M125AC

TDK C2012X5R1A336M125AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110430 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110430
MLCCs - Multilayer Ceramic Capacitors 1110430
TDK C2012X5R1A336M125AC

TDK C2012X5R1A336M125AC

Supplier's Site
Ceramic Capacitors - 445-8238-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8238-6-ND
Ceramic Capacitors 445-8238-6-ND
33µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

33µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8238-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8238-1-ND
Ceramic Capacitors 445-8238-1-ND
33µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

33µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8238-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8238-2-ND
Ceramic Capacitors 445-8238-2-ND
33µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

33µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: C Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 33 µF Tolerance: ±20% Operating Temperature: -55°C ~ 85°C Mounting Type: Surface Mount, MLCC

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: C
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 33 µF
Tolerance: ±20%
Operating Temperature: -55°C ~ 85°C
Mounting Type: Surface Mount, MLCC

Buy Now Datasheet
Cap, 33Μf, 10V, 20%, X5R, 0805; Capacitance Tdk - 95Y0050 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, 20%, X5R, 0805; Capacitance Tdk
95Y0050
Cap, 33Μf, 10V, 20%, X5R, 0805; Capacitance Tdk 95Y0050
CAP, 33µF, 10V, 20%, X5R, 0805; Capacitance:33µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 33µF, 10V, 20%, X5R, 0805; Capacitance:33µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 10V, 20%, X5R, 0805; Capacitance Tdk - 79Y4344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, 20%, X5R, 0805; Capacitance Tdk
79Y4344
Cap, 33Μf, 10V, 20%, X5R, 0805; Capacitance Tdk 79Y4344
CAP, 33µF, 10V, 20%, X5R, 0805; Capacitance:33µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 33µF, 10V, 20%, X5R, 0805; Capacitance:33µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1A336M125AC 60-C2012X5R1A336M125AC 9159274P 1110430 445-8238-6-ND 445-8238-1-ND 95Y0050
Product Name Multilayer Ceramic Chip Capacitor 33UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors Cap, 33Μf, 10V, 20%, X5R, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details