General (Up to 50V)
CAP CER 3.3UF 10V X5R 0805 Product overview: C2012X5R1A335K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R1A335K125
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
3.3µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
CERAMIC CAPACITOR, 3.3UF, 10V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes
CAP CER 3.3UF 10V X5R 0805
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012X5R1A335K125AA | 60-C2012X5R1A335K125AA | 445-7652-1-ND | 445-7652-6-ND | 87R3938 | C2012X5R1A335K125AA |
| Product Name | Multilayer Ceramic Chip Capacitor | 3.3UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 3.3Uf, 10V, X5R, 10%, 0805, Full Reel; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |