TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R0J225K085AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R0J225K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R0J225K085AA
Multilayer Ceramic Chip Capacitor C2012X5R0J225K085AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7666-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7666-1-ND
Ceramic Capacitors 445-7666-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7666-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7666-6-ND
Ceramic Capacitors 445-7666-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7666-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7666-2-ND
Ceramic Capacitors 445-7666-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3907 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
87R3907
Capacitor Ceramic 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Tdk 87R3907
CAPACITOR CERAMIC 2.2UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R0J225K085AA 445-7666-1-ND 445-7666-6-ND 87R3907
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2.2Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers