TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012X5R0G476M125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R0G476M125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R0G476M125AB
Multilayer Ceramic Chip Capacitor C2012X5R0G476M125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5988-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5988-6-ND
Ceramic Capacitors 445-5988-6-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5988-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5988-1-ND
Ceramic Capacitors 445-5988-1-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5988-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5988-2-ND
Ceramic Capacitors 445-5988-2-ND
47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012X5R0G476M125AB - 914395-C2012X5R0G476M125AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012X5R0G476M125AB
914395-C2012X5R0G476M125AB
Ceramic Capacitors - C2012X5R0G476M125AB 914395-C2012X5R0G476M125AB
Manufacturer: TDK Corporation Win Source Part Number: 914395-C2012X5R0G476 M125AB Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C2012X5R0G476MT000N, 445-5988-6, 445-5988-1, 445-5988-2, C2012X5R0G476M

Manufacturer: TDK Corporation
Win Source Part Number: 914395-C2012X5R0G476M125AB
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C2012X5R0G476MT000N, 445-5988-6, 445-5988-1, 445-5988-2, C2012X5R0G476M

Buy Now
Singapore, Singapore
47UF 4V Capacitor
60-C2012X5R0G476M125AB
47UF 4V Capacitor 60-C2012X5R0G476M125AB
CAP CER 47UF 4V X5R 0805 Product overview: C2012X5R0G476M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R0G476M125 AB can be used for catalog matching and distributor lookup.

CAP CER 47UF 4V X5R 0805 Product overview: C2012X5R0G476M125AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012X5R0G476M125AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0805,x5R,4V,47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk - 72W1835 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,x5R,4V,47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
72W1835
Mlcc,0805,x5R,4V,47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk 72W1835
MLCC,0805,X5R,4V,47µ F,1.25mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,X5R,4V,47µF,1.25mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Tdk - 28AK7948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Tdk
28AK7948
Cap, 47Uf, 4V, Mlcc, 0805 Rohs Compliant Tdk 28AK7948
CAP, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R0G476M125AB 445-5988-6-ND 445-5988-1-ND 914395-C2012X5R0G476M125AB 60-C2012X5R0G476M125AB 72W1835
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C2012X5R0G476M125AB 47UF 4V Capacitor Mlcc,0805,x5R,4V,47Μf,1.25Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details