TDK U.S.A. Corporation Ceramic Capacitors C2012SL1A683J

Description
0.068µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2689-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2689-1-ND
Ceramic Capacitors 445-2689-1-ND
0.068µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

0.068µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2689-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2689-2-ND
Ceramic Capacitors 445-2689-2-ND
0.068µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

0.068µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-2689-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details