TDK U.S.A. Corporation Ceramic Capacitors C2012SL1A473J

Description
0.047µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2688-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2688-2-ND
Ceramic Capacitors 445-2688-2-ND
0.047µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

0.047µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2688-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2688-1-ND
Ceramic Capacitors 445-2688-1-ND
0.047µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

0.047µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012SL1A473J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012SL1A473J
Ceramic Capacitors C2012SL1A473J
CAP CER 0.047UF 10V SL 0805

CAP CER 0.047UF 10V SL 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-2688-2-ND C2012SL1A473J
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details