TDK U.S.A. Corporation Ceramic Capacitors C2012SL1A333J

Description
0.033µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2687-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2687-2-ND
Ceramic Capacitors 445-2687-2-ND
0.033µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

0.033µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2687-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2687-1-ND
Ceramic Capacitors 445-2687-1-ND
0.033µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

0.033µF ±5% 10V Ceramic Capacitor SL 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-2687-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details