TDK U.S.A. Corporation Ceramic Capacitors C2012NP02W471J060AA

Description
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172509-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172509-6-ND
Ceramic Capacitors 445-172509-6-ND
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172509-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172509-1-ND
Ceramic Capacitors 445-172509-1-ND
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172509-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172509-2-ND
Ceramic Capacitors 445-172509-2-ND
470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Mlcc,0805,np0,450V,470Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk - 74X8039 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0805,np0,450V,470Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
74X8039
Mlcc,0805,np0,450V,470Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk 74X8039
MLCC,0805,NP0,450V,4 70pF,0.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,0805,NP0,450V,470pF,0.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 60AK8016 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
60AK8016
Ceramic Capacitors Rohs Compliant Tdk 60AK8016
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172509-6-ND 445-172509-1-ND 74X8039
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0805,np0,450V,470Pf,0.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers