TDK U.S.A. Corporation Ceramic Capacitors C2012NP02W152J085AA

Description
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172515-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172515-2-ND
Ceramic Capacitors 445-172515-2-ND
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172515-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172515-1-ND
Ceramic Capacitors 445-172515-1-ND
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172515-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172515-6-ND
Ceramic Capacitors 445-172515-6-ND
1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1500pF ±5% 450V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012NP02W152J085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012NP02W152J085AA
Ceramic Capacitors C2012NP02W152J085AA
CAP CER 1500PF 450V NP0 0805

CAP CER 1500PF 450V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-172515-2-ND 445-172515-6-ND C2012NP02W152J085AA
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1572-1263-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers