TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012NP02A472J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012NP02A472J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012NP02A472J125AA
Multilayer Ceramic Chip Capacitor C2012NP02A472J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14359-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14359-2-ND
Ceramic Capacitors 445-14359-2-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14359-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14359-1-ND
Ceramic Capacitors 445-14359-1-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14359-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14359-6-ND
Ceramic Capacitors 445-14359-6-ND
4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4700pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012NP02A472J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012NP02A472J125AA
Ceramic Capacitors C2012NP02A472J125AA
CAP CER 4700PF 100V NP0 0805

CAP CER 4700PF 100V NP0 0805

Supplier's Site Datasheet
Cap, 4700Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 29AJ5040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
29AJ5040
Cap, 4700Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk 29AJ5040
CAP, 4700PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4700PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012NP02A472J125AA 445-14359-2-ND 445-14359-6-ND C2012NP02A472J125AA 29AJ5040
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R223K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details