TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012NP01H103J060AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012NP01H103J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012NP01H103J060AA
Multilayer Ceramic Chip Capacitor C2012NP01H103J060AA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14340-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14340-1-ND
Ceramic Capacitors 445-14340-1-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14340-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14340-6-ND
Ceramic Capacitors 445-14340-6-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14340-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14340-2-ND
Ceramic Capacitors 445-14340-2-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk - 71AH3300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk
71AH3300
Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk 71AH3300
CAP, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C2012NP01H103J060AA
CAP CER 10000PF 50V NP0 0805

CAP CER 10000PF 50V NP0 0805

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012NP01H103J060AA 445-14340-1-ND 445-14340-6-ND 71AH3300 C2012NP01H103J060AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, 0805 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details