TDK U.S.A. Corporation Ceramic Capacitors C2012JB2A152M085AA

Description
1500pF ±20% 100V Ceramic Capacitor JB 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 100V Ceramic Capacitor JB 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11541-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11541-2-ND
Ceramic Capacitors 445-11541-2-ND
1500pF ±20% 100V Ceramic Capacitor JB 0805 (2012 Metric)

1500pF ±20% 100V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012JB2A152M085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012JB2A152M085AA
Ceramic Capacitors C2012JB2A152M085AA
CAP CER 1500PF 100V JB 0805

CAP CER 1500PF 100V JB 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-11541-2-ND C2012JB2A152M085AA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MWR152KJ - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details