TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012JB1H155K125AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012JB1H155K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012JB1H155K125AB
Multilayer Ceramic Chip Capacitor C2012JB1H155K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11496-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11496-1-ND
Ceramic Capacitors 445-11496-1-ND
1.5µF ±10% 50V Ceramic Capacitor JB 0805 (2012 Metric)

1.5µF ±10% 50V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11496-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11496-2-ND
Ceramic Capacitors 445-11496-2-ND
1.5µF ±10% 50V Ceramic Capacitor JB 0805 (2012 Metric)

1.5µF ±10% 50V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C2012JB1H155K125AB 445-11496-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details