TDK U.S.A. Corporation Ceramic Capacitors C2012JB1E105M125AA

Description
1µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11461-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11461-1-ND
Ceramic Capacitors 445-11461-1-ND
1µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11461-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11461-2-ND
Ceramic Capacitors 445-11461-2-ND
1µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

1µF ±20% 25V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-11461-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details