TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012JB1C226M085AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012JB1C226M085AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012JB1C226M085AC
Multilayer Ceramic Chip Capacitor C2012JB1C226M085AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11440-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11440-2-ND
Ceramic Capacitors 445-11440-2-ND
22µF ±20% 16V Ceramic Capacitor JB 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1010956-C2012JB1C226M085AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1010956-C2012JB1C226M085AC
Capacitors - Ceramic Capacitors 1010956-C2012JB1C226M085AC
Win Source Part Number: 1010956-C2012JB1C226 M085AC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: JB Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-11440-6,C2012JB1 C226MT0J0E,445-11440 -2,445-11440-1 Product Status: Obsolete

Win Source Part Number: 1010956-C2012JB1C226M085AC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: JB
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-11440-6,C2012JB1C226MT0J0E,445-11440-2,445-11440-1
Product Status: Obsolete

Buy Now
Singapore, Singapore
22UF 16V Capacitor
60-C2012JB1C226M085AC
22UF 16V Capacitor 60-C2012JB1C226M085AC
CAP CER 22UF 16V JB 0805 Product overview: C2012JB1C226M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB1C226M085A C can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V JB 0805 Product overview: C2012JB1C226M085AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB1C226M085AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012JB1C226M085AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012JB1C226M085AC
Ceramic Capacitors C2012JB1C226M085AC
CAP CER 22UF 16V JB 0805

CAP CER 22UF 16V JB 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012JB1C226M085AC 445-11440-2-ND 1010956-C2012JB1C226M085AC 60-C2012JB1C226M085AC C2012JB1C226M085AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers