TDK U.S.A. Corporation Ceramic Capacitors C2012JB1A685K060AC

Description
6.8µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11421-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11421-2-ND
Ceramic Capacitors 445-11421-2-ND
6.8µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)

6.8µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11421-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11421-1-ND
Ceramic Capacitors 445-11421-1-ND
6.8µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)

6.8µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-11421-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details