General (Up to 50V)
Manufacturer: TDK Corporation
Win Source Part Number: 865519-C2012JB1A475K
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11417-2, 445-11417-1, 445-11417-6, C2012JB1A475KT000N
CAP CER 4.7UF 10V JB 0805 Product overview: C2012JB1A475K125AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB1A475K125A
4.7µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)
CAP CER 4.7UF 10V JB 0805
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C2012JB1A475K125AA | 865519-C2012JB1A475K125AA | 60-C2012JB1A475K125AA | 445-11417-2-ND | C2012JB1A475K125AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors - C2012JB1A475K125AA | 4.7UF 10V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose; General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |