TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012JB1A225K085AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012JB1A225K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012JB1A225K085AA
Multilayer Ceramic Chip Capacitor C2012JB1A225K085AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-11409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11409-2-ND
Ceramic Capacitors 445-11409-2-ND
2.2µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11409-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11409-1-ND
Ceramic Capacitors 445-11409-1-ND
2.2µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-C2012JB1A225K085AA
2.2UF 10V Capacitor 60-C2012JB1A225K085AA
CAP CER 2.2UF 10V JB 0805 Product overview: C2012JB1A225K085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB1A225K085A A can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V JB 0805 Product overview: C2012JB1A225K085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C2012JB1A225K085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C2012JB1A225K085AA - 914392-C2012JB1A225K085AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C2012JB1A225K085AA
914392-C2012JB1A225K085AA
Ceramic Capacitors - C2012JB1A225K085AA 914392-C2012JB1A225K085AA
Manufacturer: TDK Corporation Win Source Part Number: 914392-C2012JB1A225K 085AA Series: C Operating Temperature Range: -25°C ~ 85°C Features: 2.2 µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-11409-1, 445-11409-2, C2012JB1A225KT0J0N, 445-11409-6

Manufacturer: TDK Corporation
Win Source Part Number: 914392-C2012JB1A225K085AA
Series: C
Operating Temperature Range: -25°C ~ 85°C
Features: 2.2 µF ±10% 10V Ceramic Capacitor JB 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-11409-1, 445-11409-2, C2012JB1A225KT0J0N, 445-11409-6

Buy Now

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012JB1A225K085AA 445-11409-2-ND 60-C2012JB1A225K085AA 914392-C2012JB1A225K085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors - C2012JB1A225K085AA
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details