TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012CH2E332K085AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012CH2E332K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012CH2E332K085AA
Multilayer Ceramic Chip Capacitor C2012CH2E332K085AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15352-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15352-2-ND
Ceramic Capacitors 445-15352-2-ND
3300pF ±10% 250V Ceramic Capacitor CH 0805 (2012 Metric)

3300pF ±10% 250V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C2012CH2E332K085AA
CAP CER 3300PF 250V CH 0805

CAP CER 3300PF 250V CH 0805

Supplier's Site
Ceramic Capacitors - C2012CH2E332K085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012CH2E332K085AA
Ceramic Capacitors C2012CH2E332K085AA
CAP CER 3300PF 250V CH 0805

CAP CER 3300PF 250V CH 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C2012CH2E332K085AA 445-15352-2-ND C2012CH2E332K085AA C2012CH2E332K085AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C17AH911J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details