TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C2012CH2E182J125AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012CH2E182J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012CH2E182J125AA
Multilayer Ceramic Chip Capacitor C2012CH2E182J125AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11379-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11379-2-ND
Ceramic Capacitors 445-11379-2-ND
1800pF ±5% 250V Ceramic Capacitor CH 0805 (2012 Metric)

1800pF ±5% 250V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11379-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11379-1-ND
Ceramic Capacitors 445-11379-1-ND
1800pF ±5% 250V Ceramic Capacitor CH 0805 (2012 Metric)

1800pF ±5% 250V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C2012CH2E182J125AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C2012CH2E182J125AA
Ceramic Capacitors C2012CH2E182J125AA
CAP CER 1800PF 250V CH 0805

CAP CER 1800PF 250V CH 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C2012CH2E182J125AA 445-11379-2-ND C2012CH2E182J125AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details