TDK U.S.A. Corporation Ceramic Capacitors C2012CH2A272J125AA

Description
2700pF ±5% 100V Ceramic Capacitor CH 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 100V Ceramic Capacitor CH 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-11365-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11365-2-ND
Ceramic Capacitors 445-11365-2-ND
2700pF ±5% 100V Ceramic Capacitor CH 0805 (2012 Metric)

2700pF ±5% 100V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11365-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11365-1-ND
Ceramic Capacitors 445-11365-1-ND
2700pF ±5% 100V Ceramic Capacitor CH 0805 (2012 Metric)

2700pF ±5% 100V Ceramic Capacitor CH 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-11365-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details